Microchip Technology, Inc. LDO Voltage Regulators MCP1824ST-3002E/DB

Description
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V Ext Temp Range
Datasheet
Description
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V Ext Temp Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1824ST-3002E/DB
LDO Voltage Regulators MCP1824ST-3002E/DB
LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V Ext Temp Range

LDO Voltage Regulators 300 mA CMOS LDO Vout 3.0V Ext Temp Range

Buy Now Datasheet
Ldo Voltage Regulator, 3V, 0.3A, Sot-223-3; Output Type Microchip - 88M9946 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 0.3A, Sot-223-3; Output Type Microchip
88M9946
Ldo Voltage Regulator, 3V, 0.3A, Sot-223-3; Output Type Microchip 88M9946
LDO VOLTAGE REGULATOR, 3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1824ST-3002E/DB 88M9946
Product Name LDO Voltage Regulators Ldo Voltage Regulator, 3V, 0.3A, Sot-223-3; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1033QK - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details