Microchip Technology, Inc. Ic, Ldo Volt Reg, 2.5V, 0.3A, Sot-223-3; Output Type Microchip MCP1824ST-2502E/DB

Description
IC, LDO VOLT REG, 2.5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 2.5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 2.5V, 0.3A, Sot-223-3; Output Type Microchip - 95M9051 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 2.5V, 0.3A, Sot-223-3; Output Type Microchip
95M9051
Ic, Ldo Volt Reg, 2.5V, 0.3A, Sot-223-3; Output Type Microchip 95M9051
IC, LDO VOLT REG, 2.5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 2.5V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M9051
Product Name Ic, Ldo Volt Reg, 2.5V, 0.3A, Sot-223-3; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details