Microchip Technology, Inc. Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-3; Output Type Microchip MCP1824ST-1202E/DB

Description
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-3; Output Type Microchip - 08N7663 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-3; Output Type Microchip
08N7663
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-3; Output Type Microchip 08N7663
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08N7663
Product Name Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-3; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details