Microchip Technology, Inc. 300mA CMOS LDO MCP1824

Description
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package
Datasheet
Description
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO - MCP1824 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO
MCP1824
300mA CMOS LDO MCP1824
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package

The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages.

Additional Features

    • Up to 300 mA output load current
    • Low dropout voltage 200 mV (typ)
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request.
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • Low shutdown current of less than 0.1 µA (typ)
    • SOT223-5 and SOT23-5 Pb-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1824
Product Name 300mA CMOS LDO
Package Type SOT23; Other; ['SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 1000kHz HTSSOP Step-Down DC-DC Converter IC - 715-LM25116MHX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 36 volts
IOUT 10 amps
IQ 0.0046 amps
View Details
2 suppliers
IC PWR SWITCH N-CHAN 1:1 TO252-5 - 376-AUIPS7141RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details