Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1824-3302EDC MCP1824-3302EDC

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078179-MCP1824-3302 EDC Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 300 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 6 V Alternative Parts (Cross-Reference): MCP1824-3302EDCMCP18 24-3302E/DC; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.1 V Dropout Voltage: 320 mV
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078179-MCP1824-3302 EDC Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 300 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 6 V Alternative Parts (Cross-Reference): MCP1824-3302EDCMCP18 24-3302E/DC; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.1 V Dropout Voltage: 320 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1824-3302EDC - 1078179-MCP1824-3302EDC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1824-3302EDC
1078179-MCP1824-3302EDC
PMIC - PMIC - Voltage Regulators - Linear - MCP1824-3302EDC 1078179-MCP1824-3302EDC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078179-MCP1824-3302 EDC Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 300 mA Input Bias Current: 120 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 6 V Alternative Parts (Cross-Reference): MCP1824-3302EDCMCP18 24-3302E/DC; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.1 V Dropout Voltage: 320 mV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078179-MCP1824-3302EDC
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 300 mA
Input Bias Current: 120 µA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): MCP1824-3302EDCMCP1824-3302E/DC;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.1 V
Dropout Voltage: 320 mV

Buy Now
Singapore, Singapore
300 mA 3.3V LDO Voltage Regulator IC
699-MCP1824-3302EDC
300 mA 3.3V LDO Voltage Regulator IC 699-MCP1824-3302EDC
300 mA CMOS LDO, Vout=3.3V, Extended Temp Range Product overview: MCP1824-3302EDC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1824-3302EDC can be used for catalog matching and distributor lookup.

300 mA CMOS LDO, Vout=3.3V, Extended Temp Range Product overview: MCP1824-3302EDC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1824-3302EDC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1078179-MCP1824-3302EDC 699-MCP1824-3302EDC
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1824-3302EDC 300 mA 3.3V LDO Voltage Regulator IC
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details