Microchip Technology, Inc. Ldo, Fixed, 2.5V, 0.15A, Vdfn-8; Output Type Microchip MCP1810T-25I/J8A

Description
LDO, FIXED, 2.5V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:380mV; IC Case / Package:VDFN RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:380mV; IC Case / Package:VDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.15A, Vdfn-8; Output Type Microchip - 03AC6195 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.15A, Vdfn-8; Output Type Microchip
03AC6195
Ldo, Fixed, 2.5V, 0.15A, Vdfn-8; Output Type Microchip 03AC6195
LDO, FIXED, 2.5V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:380mV; IC Case / Package:VDFN RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.15A, VDFN-8; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:380mV; IC Case / Package:VDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1810T-25I/J8A
LDO Voltage Regulators MCP1810T-25I/J8A
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 03AC6195 MCP1810T-25I/J8A
Product Name Ldo, Fixed, 2.5V, 0.15A, Vdfn-8; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details