Microchip Technology, Inc. 20nA Quiescent Current LDO MCP1810

Description
The MCP1810 is a 150 mA (for VR ≤ 3.5V), 100 mA (for VR > 3.5V) low dropout (LDO) linear regulator that provides high-current and low-output voltages, while maintaining an ultra-low 20 nA of quiescent current during device operation. In addition, the MCP1810 can be shut down for an even lower 1 nA (typical) supply current draw. The MCP1810 comes in six standard fixed output-voltage versions: 1.2V, 1.8V, 2.5V, 3.0V, 3.3V and 4.2V. The 150 mA output current capability, combined with the low output-voltage capability, make the MCP1810 a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep states. The MCP1810 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 µF (2.2 µF recommended) of output capacitance is needed to stabilize the LDO. The MCP1810 ultra-low quiescent and shutdown current allows it to be paired with other ultra-low current draw devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low power solution. Please consider this device MCP1811 Additional Features Ultra-Low Quiescent Current: 20 nA (typical) Ultra-Low Shutdown Supply Current:1 nA (typical) 150 mA Output Current Capability for VR ≤ 3.5V 100 mA Output Current Capability for VR > 3.5V Input Operating Voltage Range: 2.5V to 5.5V Standard Output Voltages (VR): 1.2V, 1.8V, 2.5V,3.0V, 3.3V, 4.2V Low Dropout Voltage: 380 mV maximum at 150 mA Stable with 1.0 μF Ceramic Output Capacitor Overcurrent Protection Available in Space Saving Packages: 2 x 2 mm VDFN, SOT-23-3 and SOT-23-5
Datasheet
Description
The MCP1810 is a 150 mA (for VR ≤ 3.5V), 100 mA (for VR > 3.5V) low dropout (LDO) linear regulator that provides high-current and low-output voltages, while maintaining an ultra-low 20 nA of quiescent current during device operation. In addition, the MCP1810 can be shut down for an even lower 1 nA (typical) supply current draw. The MCP1810 comes in six standard fixed output-voltage versions: 1.2V, 1.8V, 2.5V, 3.0V, 3.3V and 4.2V. The 150 mA output current capability, combined with the low output-voltage capability, make the MCP1810 a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep states. The MCP1810 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 µF (2.2 µF recommended) of output capacitance is needed to stabilize the LDO. The MCP1810 ultra-low quiescent and shutdown current allows it to be paired with other ultra-low current draw devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low power solution. Please consider this device MCP1811 Additional Features Ultra-Low Quiescent Current: 20 nA (typical) Ultra-Low Shutdown Supply Current:1 nA (typical) 150 mA Output Current Capability for VR ≤ 3.5V 100 mA Output Current Capability for VR > 3.5V Input Operating Voltage Range: 2.5V to 5.5V Standard Output Voltages (VR): 1.2V, 1.8V, 2.5V,3.0V, 3.3V, 4.2V Low Dropout Voltage: 380 mV maximum at 150 mA Stable with 1.0 μF Ceramic Output Capacitor Overcurrent Protection Available in Space Saving Packages: 2 x 2 mm VDFN, SOT-23-3 and SOT-23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20nA Quiescent Current LDO - MCP1810 - Microchip Technology, Inc.
Chandler, AZ, United States
20nA Quiescent Current LDO
MCP1810
20nA Quiescent Current LDO MCP1810
The MCP1810 is a 150 mA (for VR ≤ 3.5V), 100 mA (for VR > 3.5V) low dropout (LDO) linear regulator that provides high-current and low-output voltages, while maintaining an ultra-low 20 nA of quiescent current during device operation. In addition, the MCP1810 can be shut down for an even lower 1 nA (typical) supply current draw. The MCP1810 comes in six standard fixed output-voltage versions: 1.2V, 1.8V, 2.5V, 3.0V, 3.3V and 4.2V. The 150 mA output current capability, combined with the low output-voltage capability, make the MCP1810 a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep states. The MCP1810 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 µF (2.2 µF recommended) of output capacitance is needed to stabilize the LDO. The MCP1810 ultra-low quiescent and shutdown current allows it to be paired with other ultra-low current draw devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low power solution. Please consider this device MCP1811 Additional Features Ultra-Low Quiescent Current: 20 nA (typical) Ultra-Low Shutdown Supply Current:1 nA (typical) 150 mA Output Current Capability for VR ≤ 3.5V 100 mA Output Current Capability for VR > 3.5V Input Operating Voltage Range: 2.5V to 5.5V Standard Output Voltages (VR): 1.2V, 1.8V, 2.5V,3.0V, 3.3V, 4.2V Low Dropout Voltage: 380 mV maximum at 150 mA Stable with 1.0 μF Ceramic Output Capacitor Overcurrent Protection Available in Space Saving Packages: 2 x 2 mm VDFN, SOT-23-3 and SOT-23-5

The MCP1810 is a 150 mA (for VR ≤ 3.5V), 100 mA (for VR > 3.5V) low dropout (LDO) linear regulator that provides high-current and low-output voltages, while maintaining an ultra-low 20 nA of quiescent current during device operation. In addition, the MCP1810 can be shut down for an even lower 1 nA (typical) supply current draw. The MCP1810 comes in six standard fixed output-voltage versions: 1.2V, 1.8V, 2.5V, 3.0V, 3.3V and 4.2V. The 150 mA output current capability, combined with the low output-voltage capability, make the MCP1810 a good choice for new ultra-long-life LDO applications that have high-current demands, but require ultra-low power consumption during sleep states. The MCP1810 is stable with ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 µF (2.2 µF recommended) of output capacitance is needed to stabilize the LDO. The MCP1810 ultra-low quiescent and shutdown current allows it to be paired with other ultra-low current draw devices, such as Microchip’s nanoWatt eXtreme Low Power (XLP) technology devices, for a complete ultra-low power solution.

Please consider this device MCP1811

Additional Features

  • Ultra-Low Quiescent Current: 20 nA (typical)
  • Ultra-Low Shutdown Supply Current:1 nA (typical)
  • 150 mA Output Current Capability for VR ≤ 3.5V
  • 100 mA Output Current Capability for VR > 3.5V
  • Input Operating Voltage Range: 2.5V to 5.5V
  • Standard Output Voltages (VR): 1.2V, 1.8V, 2.5V,3.0V, 3.3V, 4.2V
  • Low Dropout Voltage: 380 mV maximum at 150 mA
  • Stable with 1.0 μF Ceramic Output Capacitor
  • Overcurrent Protection
  • Available in Space Saving Packages: 2 x 2 mm VDFN, SOT-23-3 and SOT-23-5
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1810
Product Name 20nA Quiescent Current LDO
Package Type SOT23; Other; ['VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LDV50 - TLS810A1LDV50 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - HEF4049BT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 15 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details