Microchip Technology, Inc. Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip MCP1804T-C002I/DB

Description
LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip - 12AC9924 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip
12AC9924
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip 12AC9924
LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip - 41AH8447 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip
41AH8447
Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip 41AH8447
LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO, FIXED, 12V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 12AC9924
Product Name Ldo, Fixed, 12V, 0.15A, Sot-223-3; Output Type Microchip
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details