Microchip Technology, Inc. Ldo, Fixed, 10V, 0.15A, Sot-23-5; Output Type Microchip MCP1804T-A002I/OT

Description
LDO, FIXED, 10V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:700mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Description
LDO, FIXED, 10V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:700mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 10V, 0.15A, Sot-23-5; Output Type Microchip - 84R0088 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 10V, 0.15A, Sot-23-5; Output Type Microchip
84R0088
Ldo, Fixed, 10V, 0.15A, Sot-23-5; Output Type Microchip 84R0088
LDO, FIXED, 10V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:700mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 10V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:700mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R0088
Product Name Ldo, Fixed, 10V, 0.15A, Sot-23-5; Output Type Microchip
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details