Microchip Technology, Inc. Ldo, Fixed, 10V, 0.15A, Sot-223-3; Output Type Microchip MCP1804T-A002I/DB

Description
LDO, FIXED, 10V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Description
LDO, FIXED, 10V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 10V, 0.15A, Sot-223-3; Output Type Microchip - 41AH8446 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 10V, 0.15A, Sot-223-3; Output Type Microchip
41AH8446
Ldo, Fixed, 10V, 0.15A, Sot-223-3; Output Type Microchip 41AH8446
LDO, FIXED, 10V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 10V, 0.15A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:130mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH8446
Product Name Ldo, Fixed, 10V, 0.15A, Sot-223-3; Output Type Microchip
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details