Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078178-MCP1804T-800
Mounting: SMD (SMT)
Quiescent Current: 50 µA
Output Current: 150 mA
Output Voltage: 1.8 V
Categories: OEM Parts(M-N)
Case / Package: SOT-89
Alternative Parts (Cross-Reference): MCP1804T-8002I/MBMCP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078178-MCP1804T-8002I/MB |
| Product Name | OEM Parts - OEM Parts (M - N) - MCP1804T-8002I/MB |