Microchip Technology, Inc. Ic, Ldo Volt Reg, 5V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip MCP1804T-5002I/OT

Description
IC, LDO VOLT REG, 5V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 5V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 5V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip - 52R9942 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 5V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip
52R9942
Ic, Ldo Volt Reg, 5V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip 52R9942
IC, LDO VOLT REG, 5V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV RoHS Compliant: Yes

IC, LDO VOLT REG, 5V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:190mV RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 2V To 28V, 1V Dropout, 5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip - 84R0094 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2V To 28V, 1V Dropout, 5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
84R0094
Fixed Ldo Voltage Regulator, 2V To 28V, 1V Dropout, 5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip 84R0094
Fixed LDO Voltage Regulator, 2V to 28V, 1V Dropout, 5Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2V to 28V, 1V Dropout, 5Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52R9942 84R0094
Product Name Ic, Ldo Volt Reg, 5V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip Fixed Ldo Voltage Regulator, 2V To 28V, 1V Dropout, 5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
Input Voltage 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details