Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2V To 28V, 1.3V Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip MCP1804T-3302I/OT

Description
Fixed LDO Voltage Regulator, 2V to 28V, 1.3V Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 2V to 28V, 1.3V Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2V To 28V, 1.3V Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip - 84R0093 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2V To 28V, 1.3V Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
84R0093
Fixed Ldo Voltage Regulator, 2V To 28V, 1.3V Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip 84R0093
Fixed LDO Voltage Regulator, 2V to 28V, 1.3V Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2V to 28V, 1.3V Dropout, 3.3Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip - 52R9938 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip
52R9938
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip 52R9938
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:260mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:260mV RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Microchip - 55R1047 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Microchip
55R1047
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Microchip 55R1047
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 84R0093 52R9938 55R1047
Product Name Fixed Ldo Voltage Regulator, 2V To 28V, 1.3V Dropout, 3.3Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23, Full Reel; Output Type Microchip Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Microchip
Input Voltage 2 to 28 volts 2 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details