LDO VOLTAGE REGULATOR, 2.5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:28V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:310mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 55R1045 |
| Product Name | Ldo Voltage Regulator, 2.5V, 150Ma, 5-Sot-23; Output Type Microchip |
| Input Voltage | 2 to 28 volts |