Microchip Technology, Inc. Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23, Full Reel; Output Type Microchip MCP1802T-2502I/OT

Description
LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:800mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:800mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23, Full Reel; Output Type Microchip - 31T1335 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23, Full Reel; Output Type Microchip
31T1335
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23, Full Reel; Output Type Microchip 31T1335
LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:800mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23; Output Type Microchip - 54M4836 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23; Output Type Microchip
54M4836
Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23; Output Type Microchip 54M4836
LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:240mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 300mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:240mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31T1335
Product Name Ldo Voltage Regulator, 300Ma, 2.5V, 5-Sot-23, Full Reel; Output Type Microchip
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details