Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 0.3A, 5-Sot-23, Full Reel; Output Type Microchip MCP1802T-1802I/OT

Description
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 0.3A, 5-Sot-23, Full Reel; Output Type Microchip - 54M4835 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.3A, 5-Sot-23, Full Reel; Output Type Microchip
54M4835
Ldo Voltage Regulator, 1.8V, 0.3A, 5-Sot-23, Full Reel; Output Type Microchip 54M4835
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.3A, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1802T-1802I/OT
LDO Voltage Regulators MCP1802T-1802I/OT
LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 1.8V

LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 1.8V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 54M4835 MCP1802T-1802I/OT
Product Name Ldo Voltage Regulator, 1.8V, 0.3A, 5-Sot-23, Full Reel; Output Type Microchip LDO Voltage Regulators
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details