Microchip Technology, Inc. High PSRR 300 mA LDO MCP1802

Description
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet
Description
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High PSRR 300 mA LDO - MCP1802 - Microchip Technology, Inc.
Chandler, AZ, United States
High PSRR 300 mA LDO
MCP1802
High PSRR 300 mA LDO MCP1802
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin

The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection.

Please consider this device MCP1755

Additional Features

    • 300 mA Maximum Output Current
    • High PSRR: 70 dB typical @ 10 kHz
    • Low Drop Out Voltage, 200 mV (typical) @ 100 mA
    • 25 µA Typical Quiescent Currents
    • Wide Input Operating Voltage Range: 2.0V to 10.0V
    • Stable with Ceramic Output Capacitors
    • Current Limit Protection
    • Shutdown pin
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1802
Product Name High PSRR 300 mA LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HCT04PWR - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42794GM - TLE42794GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details