Microchip Technology, Inc. Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Microchip MCP1801T-5002I/OT

Description
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Microchip - 54M4831 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Microchip
54M4831
Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Microchip 54M4831
LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54M4831
Product Name Ldo Voltage Regulator, 5V, 150Ma, 5-Sot-23; Output Type Microchip
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details