Microchip Technology, Inc. Ldo Voltage Regulator, 3V, 150Ma, 5-Sot-23; Output Type Microchip MCP1801T-3002I/OT

Description
LDO VOLTAGE REGULATOR, 3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3V, 150Ma, 5-Sot-23; Output Type Microchip - 54M4829 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 150Ma, 5-Sot-23; Output Type Microchip
54M4829
Ldo Voltage Regulator, 3V, 150Ma, 5-Sot-23; Output Type Microchip 54M4829
LDO VOLTAGE REGULATOR, 3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:350mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54M4829
Product Name Ldo Voltage Regulator, 3V, 150Ma, 5-Sot-23; Output Type Microchip
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details