Microchip Technology, Inc. Ldo Voltage Regulator, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip MCP1801T-2502I/OT

Description
LDO VOLTAGE REGULATOR, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip - 54M4828 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip
54M4828
Ldo Voltage Regulator, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip 54M4828
LDO VOLTAGE REGULATOR, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Reg, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip - 31T1333 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip
31T1333
Ic, Ldo Reg, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip 31T1333
IC, LDO REG, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

IC, LDO REG, 150mA, 2.5V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54M4828
Product Name Ldo Voltage Regulator, 150Ma, 2.5V, 5-Sot-23; Output Type Microchip
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details