Microchip Technology, Inc. Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23, Full Reel; Output Type Microchip MCP1801T-1202I/OT

Description
LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23, Full Reel; Output Type Microchip - 31T1332 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23, Full Reel; Output Type Microchip
31T1332
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23, Full Reel; Output Type Microchip 31T1332
LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23, FULL REEL; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, 2V To 10V, 1.03V Dropout, 1.2Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip - 20T5972 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2V To 10V, 1.03V Dropout, 1.2Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
20T5972
Fixed Ldo Voltage Regulator, 2V To 10V, 1.03V Dropout, 1.2Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip 20T5972
Fixed LDO Voltage Regulator, 2V to 10V, 1.03V Dropout, 1.2Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2V to 10V, 1.03V Dropout, 1.2Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23; Output Type Microchip - 54M4826 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23; Output Type Microchip
54M4826
Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23; Output Type Microchip 54M4826
LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 150mA, 1.2V, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:10V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31T1332 20T5972
Product Name Ldo Voltage Regulator, 150Ma, 1.2V, 5-Sot-23, Full Reel; Output Type Microchip Fixed Ldo Voltage Regulator, 2V To 10V, 1.03V Dropout, 1.2Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
Input Voltage 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details