IC REG LINEAR 5V 100MA SOT223-3
IC REG LINEAR 5V 100MA SOT223-3
IC REG LINEAR 5V 100MA SOT223-3
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1792T-5002H/DBVAO | MCP1792T-5002H/DBVAO | MCP1792T-5002H/DBVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 5 volts | 5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |