Microchip Technology, Inc. Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Microchip MCP1792T-5002H/CB

Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:55V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:55V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Microchip - 34AH4686 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Microchip
34AH4686
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Microchip 34AH4686
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:55V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:55V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C Rohs Compliant Microchip - 39AH0899 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C Rohs Compliant Microchip
39AH0899
Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C Rohs Compliant Microchip 39AH0899
LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C ROHS COMPLIANT: YES

LDO, FIXED, 5V, 0.1A, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 34AH4686 39AH0899
Product Name Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C; Output Type Microchip Ldo, Fixed, 5V, 0.1A, -40 To 150Deg C Rohs Compliant Microchip
Input Voltage 4.5 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details