Microchip Technology, Inc. Ldo Voltage Regulator, 5V, 70Ma, Sot-223-3; Output Type Microchip MCP1790-5002E/DB

Description
LDO VOLTAGE REGULATOR, 5V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 70Ma, Sot-223-3; Output Type Microchip - 40M0647 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 70Ma, Sot-223-3; Output Type Microchip
40M0647
Ldo Voltage Regulator, 5V, 70Ma, Sot-223-3; Output Type Microchip 40M0647
LDO VOLTAGE REGULATOR, 5V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 5Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip - 40Y2509 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 5Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip
40Y2509
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 5Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip 40Y2509
Fixed LDO Voltage Regulator, 6V to 30V, 700mV Dropout, 5Vout, 70mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 6V to 30V, 700mV Dropout, 5Vout, 70mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 40M0647 40Y2509
Product Name Ldo Voltage Regulator, 5V, 70Ma, Sot-223-3; Output Type Microchip Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 5Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip
Input Voltage 6 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details