Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 70Ma, Sot-223-3; Output Type Microchip MCP1790-3302E/DB

Description
LDO VOLTAGE REGULATOR, 3.3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1790 is a fixed LDO voltage regulator designed to operate within a supply voltage range of 6V to 30V, with a maximum output current of 70mA. It features a low dropout voltage of 700mV and provides a stable output voltage of 3.3V. The device is suitable for automotive and commercial applications, including fire alarms and HVAC controls, and is capable of withstanding load dump transients up to 48V. The MCP1790 has a low quiescent current of 70µA and a shutdown quiescent current of 10µA, making it energy efficient. It includes internal thermal overload protection and short circuit current limiting. The regulator is stable with a variety of capacitor types, including ceramic, tantalum, and electrolytic, ranging from 1µF to 1000µF. The MCP1790 is packaged in a compact SOT-223-3 form factor and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The MCP1790 is a fixed LDO voltage regulator designed to operate within a supply voltage range of 6V to 30V, with a maximum output current of 70mA. It features a low dropout voltage of 700mV and provides a stable output voltage of 3.3V. The device is suitable for automotive and commercial applications, including fire alarms and HVAC controls, and is capable of withstanding load dump transients up to 48V. The MCP1790 has a low quiescent current of 70µA and a shutdown quiescent current of 10µA, making it energy efficient. It includes internal thermal overload protection and short circuit current limiting. The regulator is stable with a variety of capacitor types, including ceramic, tantalum, and electrolytic, ranging from 1µF to 1000µF. The MCP1790 is packaged in a compact SOT-223-3 form factor and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 70Ma, Sot-223-3; Output Type Microchip - 40M0645 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 70Ma, Sot-223-3; Output Type Microchip
40M0645
Ldo Voltage Regulator, 3.3V, 70Ma, Sot-223-3; Output Type Microchip 40M0645
LDO VOLTAGE REGULATOR, 3.3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:70mA RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 3.3Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip - 40Y2508 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 3.3Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip
40Y2508
Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 3.3Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip 40Y2508
Fixed LDO Voltage Regulator, 6V to 30V, 700mV Dropout, 3.3Vout, 70mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 6V to 30V, 700mV Dropout, 3.3Vout, 70mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 40M0645 40Y2508
Product Name Ldo Voltage Regulator, 3.3V, 70Ma, Sot-223-3; Output Type Microchip Fixed Ldo Voltage Regulator, 6V To 30V, 700Mv Dropout, 3.3Vout, 70Maout, Sot-223-3 Rohs Compliant Microchip
Input Voltage 6 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details