Microchip Technology, Inc. Ic, Ldo Volt Reg, 3V, 70Ma, Sot-223-3; Output Type Microchip MCP1790-3002E/DB

Description
IC, LDO VOLT REG, 3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3V, 70Ma, Sot-223-3; Output Type Microchip - 40M0643 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3V, 70Ma, Sot-223-3; Output Type Microchip
40M0643
Ic, Ldo Volt Reg, 3V, 70Ma, Sot-223-3; Output Type Microchip 40M0643
IC, LDO VOLT REG, 3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 3V, 70mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:70mA; Dropout Voltage Typ @ Current:700mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0643
Product Name Ic, Ldo Volt Reg, 3V, 70Ma, Sot-223-3; Output Type Microchip
Input Voltage 6 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details