Microchip Technology, Inc. Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip MCP1755T-5002E/OT

Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip - 18X0255 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip
18X0255
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip 18X0255
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip - 31W8747 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip
31W8747
Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip 31W8747
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755T-5002E/OT
LDO Voltage Regulators MCP1755T-5002E/OT
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 18X0255 MCP1755T-5002E/OT
Product Name Ldo Voltage Reg, 5V, 0.3A, Sot-23-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details