Microchip Technology, Inc. Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip MCP1755T-5002E/DC

Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip - 18X0254 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip
18X0254
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip 18X0254
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip - 31W8745 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip
31W8745
Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip 31W8745
LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18X0254
Product Name Ldo Voltage Reg, 5V, 0.3A, Sot-223-5; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details