Microchip Technology, Inc. Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip MCP1755T-3302E/OT

Description
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1755/1755S is a low-dropout (LDO) voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 3.6V to 16V, making it suitable for various battery-powered applications. The typical dropout voltage is 300mV at 300mA, ensuring efficient performance in low-voltage scenarios. This LDO features a quiescent current of 68.0µA, which contributes to its efficiency in battery-operated devices. It offers a high power supply rejection ratio (PSRR) of over 70dB at 1kHz, enhancing stability and reducing noise in the output voltage. The device is stable with a minimum output capacitance of 1µF, allowing for flexibility in capacitor selection. The MCP1755/1755S includes several protection features such as overcurrent limit, overtemperature shutdown, and true current foldback, which enhance its reliability in various applications. It is packaged in a compact SOT-23-5 form factor, making it suitable for space-constrained designs. This product is ideal for use in battery-powered devices, alarm circuits, digital cameras, and microcontroller power supplies.

Datasheet Summary
Powered by GS/AI

The MCP1755/1755S is a low-dropout (LDO) voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 3.6V to 16V, making it suitable for various battery-powered applications. The typical dropout voltage is 300mV at 300mA, ensuring efficient performance in low-voltage scenarios. This LDO features a quiescent current of 68.0µA, which contributes to its efficiency in battery-operated devices. It offers a high power supply rejection ratio (PSRR) of over 70dB at 1kHz, enhancing stability and reducing noise in the output voltage. The device is stable with a minimum output capacitance of 1µF, allowing for flexibility in capacitor selection. The MCP1755/1755S includes several protection features such as overcurrent limit, overtemperature shutdown, and true current foldback, which enhance its reliability in various applications. It is packaged in a compact SOT-23-5 form factor, making it suitable for space-constrained designs. This product is ideal for use in battery-powered devices, alarm circuits, digital cameras, and microcontroller power supplies.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip - 31W8744 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip
31W8744
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip 31W8744
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip - 18X0253 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip
18X0253
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip 18X0253
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755T-3302E/OT
LDO Voltage Regulators MCP1755T-3302E/OT
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 31W8744 MCP1755T-3302E/OT
Product Name Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details