Microchip Technology, Inc. Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip MCP1755T-1802E/OT

Description
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip - 31W8741 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip
31W8741
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip 31W8741
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip - 18X0251 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip
18X0251
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip 18X0251
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755T-1802E/OT
LDO Voltage Regulators MCP1755T-1802E/OT
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 31W8741 MCP1755T-1802E/OT
Product Name Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details