Microchip Technology, Inc. LDO Voltage Regulators MCP1755T-1802E/DC

Description
LDO Voltage Regulators 19 V,300mA low
Datasheet
Description
LDO Voltage Regulators 19 V,300mA low
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755T-1802E/DC
LDO Voltage Regulators MCP1755T-1802E/DC
LDO Voltage Regulators 19 V,300mA low

LDO Voltage Regulators 19 V,300mA low

Buy Now Datasheet
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip - 31W8739 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip
31W8739
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip 31W8739
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip - 18X0250 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip
18X0250
Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip 18X0250
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1755T-1802E/DC 31W8739
Product Name LDO Voltage Regulators Ldo Voltage Reg, 1.8V, 0.3A, Sot-223-5; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details