Microchip Technology, Inc. OEM Parts - OEM Parts (M - N) - MCP1755ST-3002E/DB MCP1755ST-3002E/DB

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078176-MCP1755ST-30 02E/DB Mounting: SMD (SMT) Quiescent Current: 68 µA Output Current: 300 mA Output Voltage: 1.8 V Categories: OEM Parts(M-N) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078176-MCP1755ST-30 02E/DB Mounting: SMD (SMT) Quiescent Current: 68 µA Output Current: 300 mA Output Voltage: 1.8 V Categories: OEM Parts(M-N) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCP1755ST-3002E/DB - 1078176-MCP1755ST-3002E/DB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCP1755ST-3002E/DB
1078176-MCP1755ST-3002E/DB
OEM Parts - OEM Parts (M - N) - MCP1755ST-3002E/DB 1078176-MCP1755ST-3002E/DB
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078176-MCP1755ST-30 02E/DB Mounting: SMD (SMT) Quiescent Current: 68 µA Output Current: 300 mA Output Voltage: 1.8 V Categories: OEM Parts(M-N) Case / Package: SOT-223 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078176-MCP1755ST-3002E/DB
Mounting: SMD (SMT)
Quiescent Current: 68 µA
Output Current: 300 mA
Output Voltage: 1.8 V
Categories: OEM Parts(M-N)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078176-MCP1755ST-3002E/DB
Product Name OEM Parts - OEM Parts (M - N) - MCP1755ST-3002E/DB
Unlock Full Specs
to access all available technical data