Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 5Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip MCP1755S-5002E/DB

Description
Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 5Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 5Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 5Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip - 12X8684 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 5Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip
12X8684
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 5Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip 12X8684
Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 5Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 5Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Reg, 5V, 0.3A, Sot-23-3; Output Type Microchip - 31W8735 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 5V, 0.3A, Sot-23-3; Output Type Microchip
31W8735
Ldo Voltage Reg, 5V, 0.3A, Sot-23-3; Output Type Microchip 31W8735
LDO VOLTAGE REG, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 5V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 12X8684 31W8735
Product Name Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 5Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip Ldo Voltage Reg, 5V, 0.3A, Sot-23-3; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details