Microchip Technology, Inc. LDO Voltage Regulators MCP1755S-3302E/DB

Description
LDO Voltage Regulators 30V Input Non-synch
Datasheet
Description
LDO Voltage Regulators 30V Input Non-synch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755S-3302E/DB
LDO Voltage Regulators MCP1755S-3302E/DB
LDO Voltage Regulators 30V Input Non-synch

LDO Voltage Regulators 30V Input Non-synch

Buy Now Datasheet
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip - 12X8683 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip
12X8683
Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip 12X8683
Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 3.3Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 3.6V to 16V, 300mV Dropout, 3.3Vout, 300mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-3; Output Type Microchip - 31W8734 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-3; Output Type Microchip
31W8734
Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-3; Output Type Microchip 31W8734
LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 3.3V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MCP1755S-3302E/DB 12X8683 31W8734
Product Name LDO Voltage Regulators Fixed Ldo Voltage Regulator, 3.6V To 16V, 300Mv Dropout, 3.3Vout, 300Maout, Sot-223-3 Rohs Compliant Microchip Ldo Voltage Reg, 3.3V, 0.3A, Sot-23-3; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details