Microchip Technology, Inc. Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-3; Output Type Microchip MCP1755S-1802E/DB

Description
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-3; Output Type Microchip - 31W8733 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-3; Output Type Microchip
31W8733
Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-3; Output Type Microchip 31W8733
LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REG, 1.8V, 0.3A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31W8733
Product Name Ldo Voltage Reg, 1.8V, 0.3A, Sot-23-3; Output Type Microchip
Input Voltage 3.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details