Microchip Technology, Inc. 16V Low Quiescent Current LDO MCP1755

Description
The MCP1755/MCP1755S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1755/MCP1755S regulator provides up to 300 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1755/ MCP1755S typically delivers 80 dB of ripple rejection at 1 kHz, making the device ideal for AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback. The device current will fall back towards 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 80 dB @ 1 kHz typical 68.0 µA Typical Quiescent Current Input Operating Voltage Range: 3.6V to16.0V 300 mA Output Current for all output voltages Low Dropout Voltage, 300 mV typical @ 300 mA 0.85% Typical Output Voltage accuracy Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) Output voltage range 1.8V to 5.5V in 0.1Vincrements Output Voltage Tolerances of ±2.0% over entiretemperature range Stable with minimum 1.0 µF output capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection
Datasheet
Description
The MCP1755/MCP1755S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1755/MCP1755S regulator provides up to 300 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1755/ MCP1755S typically delivers 80 dB of ripple rejection at 1 kHz, making the device ideal for AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback. The device current will fall back towards 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 80 dB @ 1 kHz typical 68.0 µA Typical Quiescent Current Input Operating Voltage Range: 3.6V to16.0V 300 mA Output Current for all output voltages Low Dropout Voltage, 300 mV typical @ 300 mA 0.85% Typical Output Voltage accuracy Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) Output voltage range 1.8V to 5.5V in 0.1Vincrements Output Voltage Tolerances of ±2.0% over entiretemperature range Stable with minimum 1.0 µF output capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V Low Quiescent Current LDO - MCP1755 - Microchip Technology, Inc.
Chandler, AZ, United States
16V Low Quiescent Current LDO
MCP1755
16V Low Quiescent Current LDO MCP1755
The MCP1755/MCP1755S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1755/MCP1755S regulator provides up to 300 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1755/ MCP1755S typically delivers 80 dB of ripple rejection at 1 kHz, making the device ideal for AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback. The device current will fall back towards 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating. Additional Features High PSRR: 80 dB @ 1 kHz typical 68.0 µA Typical Quiescent Current Input Operating Voltage Range: 3.6V to16.0V 300 mA Output Current for all output voltages Low Dropout Voltage, 300 mV typical @ 300 mA 0.85% Typical Output Voltage accuracy Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) Output voltage range 1.8V to 5.5V in 0.1Vincrements Output Voltage Tolerances of ±2.0% over entiretemperature range Stable with minimum 1.0 µF output capacitance Power Good Output Shutdown Input True Current Foldback Protection Short-Circuit Protection Overtemperature Protection

The MCP1755/MCP1755S is a 16 volt, high PSRR voltage regulator with short circuit current foldback. The MCP1755/MCP1755S regulator provides up to 300 mA of current. The input operating voltage range is specified from 3.6V to 16V continuous, 18V absolute maximum, making it ideal for automotive and commercial 12 VDC systems. The MCP1755/ MCP1755S typically delivers 80 dB of ripple rejection at 1 kHz, making the device ideal for AC sensitive applications like GFCI and AFCI circuit breaker designs. The Current Foldback feature is a true short circuit current foldback. The device current will fall back towards 30 mA under short circuit conditions. When the short is removed, the device will recover and continue operating.

Additional Features

    • High PSRR: 80 dB @ 1 kHz typical
    • 68.0 µA Typical Quiescent Current
    • Input Operating Voltage Range: 3.6V to16.0V
    • 300 mA Output Current for all output voltages
    • Low Dropout Voltage, 300 mV typical @ 300 mA
    • 0.85% Typical Output Voltage accuracy
    • Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V)
    • Output voltage range 1.8V to 5.5V in 0.1Vincrements
    • Output Voltage Tolerances of ±2.0% over entiretemperature range
    • Stable with minimum 1.0 µF output capacitance
    • Power Good Output
    • Shutdown Input
    • True Current Foldback Protection
    • Short-Circuit Protection
    • Overtemperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1755
Product Name 16V Low Quiescent Current LDO
Package Type Other; ['DFN', 'SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8870QJ102-TTR-ND - DigiKey
Specs
Package Type Other; 40-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 1922636P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IQ 1.50E-5 amps
View Details