Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078172-MCP1754S-330
Mounting: SMD (SMT)
Quiescent Current: 56 µA
Output Current: 150 mA
Output Voltage: 1.8 V
Categories: OEM Parts(M-N)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): MCP1754S-3302E/DBMCP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078172-MCP1754S-3302E/DB |
| Product Name | OEM Parts - OEM Parts (M - N) - MCP1754S-3302E/DB |