Microchip Technology, Inc. 1.5A Low Voltage LDO MCP1727

Description
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages
Datasheet
Description
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Low Voltage LDO - MCP1727 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Low Voltage LDO
MCP1727
1.5A Low Voltage LDO MCP1727
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages

The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device.

Additional Features

    • Up to 1.5A output load current
    • Low dropout voltage: 330 mV typical at 1.5A
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output capacitor
    • Power good output with adjustable delay
    • Low supply current: 140 µA (typ)
    • Low shutdown current: 0.1 µA (typ)
    • DFN-8 3x3 and SOIC-8 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1727
Product Name 1.5A Low Voltage LDO
Package Type SOIC; Other; ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25616RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
 - TLE4250GHTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; SCT595-5
View Details