Microchip Technology, Inc. Ldo Voltage Regulator, 1.5A, 2.5V, 8-Soic; Output Type Microchip MCP1727-2502E/SN

Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.5A, 2.5V, 8-Soic; Output Type Microchip - 74K5383 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.5A, 2.5V, 8-Soic; Output Type Microchip
74K5383
Ldo Voltage Regulator, 1.5A, 2.5V, 8-Soic; Output Type Microchip 74K5383
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 74K5383
Product Name Ldo Voltage Regulator, 1.5A, 2.5V, 8-Soic; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details