Win Source Part Number: 1078170-MCP1726EV
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Voltage - Output: 0.8V ~ 5V
Current - Output: 1A
Voltage - Input: 2.3V ~ 6V
Supplied Contents: Board(s)
Utilized IC / Part: MCP1726
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Base Product Number: MCP1726
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1078170-MCP1726EV |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |