Microchip Technology, Inc. Ic, V Reg, Ldo, 1A, Adj-V, 8Soic; Output Type Microchip MCP1726-ADJE/SN

Description
IC, V REG, LDO, 1A, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, V REG, LDO, 1A, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo, 1A, Adj-V, 8Soic; Output Type Microchip - 84R7274 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo, 1A, Adj-V, 8Soic; Output Type Microchip
84R7274
Ic, V Reg, Ldo, 1A, Adj-V, 8Soic; Output Type Microchip 84R7274
IC, V REG, LDO, 1A, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes

IC, V REG, LDO, 1A, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R7274
Product Name Ic, V Reg, Ldo, 1A, Adj-V, 8Soic; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details