Microchip Technology, Inc. Adjustable Ldo Voltage Regulator, 0.8V To 5V 1A Dfn-8; Output Type Microchip MCP1726-ADJE/MF

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 1A DFN-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 1A DFN-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8V To 5V 1A Dfn-8; Output Type Microchip - 22K1362 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8V To 5V 1A Dfn-8; Output Type Microchip
22K1362
Adjustable Ldo Voltage Regulator, 0.8V To 5V 1A Dfn-8; Output Type Microchip 22K1362
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 1A DFN-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 1A DFN-8; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 22K1362
Product Name Adjustable Ldo Voltage Regulator, 0.8V To 5V 1A Dfn-8; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details