Microchip Technology, Inc. Ldo Voltage Regulator, 1A, 2.5V, 8-Soic; Output Type Microchip MCP1726-2502E/SN

Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A, 2.5V, 8-Soic; Output Type Microchip - 08J8707 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 2.5V, 8-Soic; Output Type Microchip
08J8707
Ldo Voltage Regulator, 1A, 2.5V, 8-Soic; Output Type Microchip 08J8707
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08J8707
Product Name Ldo Voltage Regulator, 1A, 2.5V, 8-Soic; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details