Microchip Technology, Inc. Ldo Voltage Regulator, 1A, 2.5V, 8-Dfn; Output Type Microchip MCP1726-2502E/MF

Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A, 2.5V, 8-Dfn; Output Type Microchip - 08J8706 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 2.5V, 8-Dfn; Output Type Microchip
08J8706
Ldo Voltage Regulator, 1A, 2.5V, 8-Dfn; Output Type Microchip 08J8706
LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 2.5V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1726-2502E/MF
LDO Voltage Regulators MCP1726-2502E/MF
LDO Voltage Regulators 1A 2.5V Vout Extended Temp

LDO Voltage Regulators 1A 2.5V Vout Extended Temp

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 08J8706 MCP1726-2502E/MF
Product Name Ldo Voltage Regulator, 1A, 2.5V, 8-Dfn; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details