Microchip Technology, Inc. Ldo Voltage Regulator, 1A, 1.2V, 8-Dfn; Output Type Microchip MCP1726-1202E/MF

Description
LDO VOLTAGE REGULATOR, 1A, 1.2V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1A, 1.2V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A, 1.2V, 8-Dfn; Output Type Microchip - 08J8702 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 1.2V, 8-Dfn; Output Type Microchip
08J8702
Ldo Voltage Regulator, 1A, 1.2V, 8-Dfn; Output Type Microchip 08J8702
LDO VOLTAGE REGULATOR, 1A, 1.2V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 1.2V, 8-DFN; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:220mV; IC Case / Package:DFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08J8702
Product Name Ldo Voltage Regulator, 1A, 1.2V, 8-Dfn; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details