Microchip Technology, Inc. Ic, V Reg, Ldo, 500Ma, Adj-V, 8Soic; Output Type Microchip MCP1725-ADJE/SN

Description
IC, V REG, LDO, 500MA, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet
Description
IC, V REG, LDO, 500MA, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo, 500Ma, Adj-V, 8Soic; Output Type Microchip - 84R7273 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo, 500Ma, Adj-V, 8Soic; Output Type Microchip
84R7273
Ic, V Reg, Ldo, 500Ma, Adj-V, 8Soic; Output Type Microchip 84R7273
IC, V REG, LDO, 500MA, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes

IC, V REG, LDO, 500MA, ADJ-V, 8SOIC; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84R7273
Product Name Ic, V Reg, Ldo, 500Ma, Adj-V, 8Soic; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details