Microchip Technology, Inc. Ic, Ldo, 500Ma, Adj, 8Dfn; Output Type Microchip MCP1725-ADJE/MC

Description
IC, LDO, 500MA, ADJ, 8DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO, 500MA, ADJ, 8DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, 500Ma, Adj, 8Dfn; Output Type Microchip - 20T5954 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, 500Ma, Adj, 8Dfn; Output Type Microchip
20T5954
Ic, Ldo, 500Ma, Adj, 8Dfn; Output Type Microchip 20T5954
IC, LDO, 500MA, ADJ, 8DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; Dropout RoHS Compliant: Yes

IC, LDO, 500MA, ADJ, 8DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 500Ma, -000, 8-Dfn; Output Type Microchip - 26M9905 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 500Ma, -000, 8-Dfn; Output Type Microchip
26M9905
Ldo Voltage Regulator, 500Ma, -000, 8-Dfn; Output Type Microchip 26M9905
LDO VOLTAGE REGULATOR, 500mA, -000, 8-DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mARoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 500mA, -000, 8-DFN; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:500mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 20T5954
Product Name Ic, Ldo, 500Ma, Adj, 8Dfn; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details