Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.3V To 6V, 210Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant Microchip MCP1725-3002E/SN

Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3Vout, 500mAout, SOIC-8 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3Vout, 500mAout, SOIC-8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.3V To 6V, 210Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant Microchip - 20T5955 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 210Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant Microchip
20T5955
Fixed Ldo Voltage Regulator, 2.3V To 6V, 210Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant Microchip 20T5955
Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3Vout, 500mAout, SOIC-8 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 210mV Dropout, 3Vout, 500mAout, SOIC-8 RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 500Ma, 3V, 8-Soic; Output Type Microchip - 17M0598 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 500Ma, 3V, 8-Soic; Output Type Microchip
17M0598
Ldo Voltage Regulator, 500Ma, 3V, 8-Soic; Output Type Microchip 17M0598
LDO VOLTAGE REGULATOR, 500mA, 3V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 500mA, 3V, 8-SOIC; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1725-3002E/SN
LDO Voltage Regulators MCP1725-3002E/SN
LDO Voltage Regulators 500mA CMOS LDO Vout=3.0V

LDO Voltage Regulators 500mA CMOS LDO Vout=3.0V

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 20T5955 17M0598 MCP1725-3002E/SN
Product Name Fixed Ldo Voltage Regulator, 2.3V To 6V, 210Mv Dropout, 3Vout, 500Maout, Soic-8 Rohs Compliant Microchip Ldo Voltage Regulator, 500Ma, 3V, 8-Soic; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details