Microchip Technology, Inc. Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Microchip MCP1711T-25I/OT

Description
LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Microchip - 52Y5465 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Microchip
52Y5465
Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Microchip 52Y5465
LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site
Fixed Ldo Voltage Regulator, 1.4V To 6V, 670Mv Dropout, 2.5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip - 70Y5784 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 1.4V To 6V, 670Mv Dropout, 2.5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
70Y5784
Fixed Ldo Voltage Regulator, 1.4V To 6V, 670Mv Dropout, 2.5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip 70Y5784
Fixed LDO Voltage Regulator, 1.4V to 6V, 670mV Dropout, 2.5Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 1.4V to 6V, 670mV Dropout, 2.5Vout, 150mAout, SOT-23-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52Y5465 70Y5784
Product Name Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Microchip Fixed Ldo Voltage Regulator, 1.4V To 6V, 670Mv Dropout, 2.5Vout, 150Maout, Sot-23-5 Rohs Compliant Microchip
Input Voltage 1.4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details