Win Source Part Number: 1078169-MCP1711T-22I
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.8 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.2V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-UQFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NCP103AMX300TCG; NCP103AMX280TCG; NCP103AMX330TCG; LD39020DTPU33R; LD39020ADTPU25R; LD39020DTPU18RMCP171
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 1.27 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP1711T-22I/5XCT,MC
Base Product Number: MCP1711
Voltage Dropout (Max): 1.05V @ 150mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UQFN (1x1)
IC REG LINEAR 2.2V 150MA 4UQFN Product overview: MCP1711T-22I/5X from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1711T-22I/5X can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.2V 150MA 4UQFN
LDO Voltage Regulators Capless Ultra Low IQ LDO
IC REG LINEAR 2.2V 150MA 4UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1078169-MCP1711T-22I/5X | MCP1711T-22I/5XTR-ND | 776-MCP1711T-22I/5X | MCP1711T-22I/5X | MCP1711T-22I/5X | MCP1711T-22I/5X |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.2V 150MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 4-UDFN Exposed Pad | Other; Tape & Reel (TR) | |||
| Special Features | Enable | Enable |